Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06031K00BHTA

Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06031K00BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06031K00BHTA-ND
Chip Resistor - Surface Mount TNPW06031K00BHTA-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW06031K00BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW06031K00BHTA
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06031K00BHTA
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 1K 0.1% T-2 Rt1 Vishay - 70M8777 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 1K 0.1% T-2 Rt1 Vishay
70M8777
Tnpw-0603 1K 0.1% T-2 Rt1 Vishay 70M8777
TNPW-0603 1K 0.1% T-2 RT1

TNPW-0603 1K 0.1% T-2 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06031K00BHTA-ND TNPW06031K00BHTA 70M8777
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R Tnpw-0603 1K 0.1% T-2 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details