0603 Thin Film Resistor, 1kR, 0.1%, 75V, 125mW, SMD Product overview: TNPW06031K00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00BEEN can be used for catalog matching and distributor lookup.
RES 1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RES, THIN FILM, 1K, 0.1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-TNPW06031K00BEEN | TNPW06031K00BEEN | 2620695 | 541-3047-2-ND | 71M1223 | 71M1224 |
| Product Name | SMD 75V 125mW Resistor | RES 1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay | Res, Thin Film, 1K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | THIN FILM | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 1000 ohms | 1.00E-6 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 75 volts | 75 volts | ||||
| Operating AC Voltage | 75 volts | 75 volts |