Vishay Precision Group Chip Resistor - Surface Mount TNPW06031K00BECN

Description
RES 1K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 1K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06031K00BECNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K00BECNDKR-ND
Chip Resistor - Surface Mount 541-TNPW06031K00BECNDKR-ND
RES 1K OHM 0.1% 1/10W 0603

RES 1K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K00BECNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K00BECNTR-ND
Chip Resistor - Surface Mount 541-TNPW06031K00BECNTR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06031K00BECNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06031K00BECNCT-ND
Chip Resistor - Surface Mount 541-TNPW06031K00BECNCT-ND
RES 1K OHM 0.1% 1/10W 0603

RES 1K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06031K00BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06031K00BECN
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06031K00BECN
Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
SMD Resistor - 52-TNPW06031K00BECN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD 1Kohms .1% 25ppm Product overview: TNPW06031K00BECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00BECN can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1Kohms .1% 25ppm Product overview: TNPW06031K00BECN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06031K00BECN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Tnpw-0603 1K .1% T-9 R52 Vishay - 26K2596 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Tnpw-0603 1K .1% T-9 R52 Vishay
26K2596
Resistors Tnpw-0603 1K .1% T-9 R52 Vishay 26K2596
RESISTORS TNPW-0603 1K .1% T-9 R52

RESISTORS TNPW-0603 1K .1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW06031K00BECNDKR-ND TNPW06031K00BECN 52-TNPW06031K00BECN 26K2596
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 1K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R SMD Resistor Resistors Tnpw-0603 1K .1% T-9 R52 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details