Vishay Intertechnology, Inc. SMD 0.1W 19600ohm 75V Resistor TNPW060319K6BEEN

Description
Fixed Resistor, Thin Film, 0.1W, 19600ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060319K6BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 19600ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 19600ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K6BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 19600ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060319K6BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 19600ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 19600ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K6BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 19600ohm 75V Resistor - 52-TNPW060319K6BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 19600ohm 75V Resistor
52-TNPW060319K6BEEN
SMD 0.1W 19600ohm 75V Resistor 52-TNPW060319K6BEEN
Fixed Resistor, Thin Film, 0.1W, 19600ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060319K6BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 19600ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 19600ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K6BEEN can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 19600ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: TNPW060319K6BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 19600ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 19600ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K6BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 19.6K OHM 1/10W 0.1% 0603 - TNPW060319K6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/10W 0.1% 0603
TNPW060319K6BEEN
RES 19.6K OHM 1/10W 0.1% 0603 TNPW060319K6BEEN
RES 19.6Kohm 1/10W 0.1% 0603

RES 19.6Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060319K6BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K6BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060319K6BEENCT-ND
RES 19.6K OHM 0.1% 0.21W 0603

RES 19.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K6BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K6BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060319K6BEENTR-ND
19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K6BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K6BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060319K6BEENDKR-ND
RES 19.6K OHM 0.1% 0.21W 0603

RES 19.6K OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-TNPW060319K6BEEN TNPW060319K6BEEN 541-TNPW060319K6BEENCT-ND
Product Name SMD 0.1W 19600ohm 75V Resistor RES 19.6K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Resistance Range 19600 ohms 19600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details