Vishay Intertechnology, Inc. RES 19.1K OHM 1/10W 0.1% 0603 TNPW060319K1BETA

Description
RES 19.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 19.1Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/10W 0.1% 0603 - TNPW060319K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/10W 0.1% 0603
TNPW060319K1BETA
RES 19.1K OHM 1/10W 0.1% 0603 TNPW060319K1BETA
RES 19.1Kohm 1/10W 0.1% 0603

RES 19.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060319K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060319K1BETA-ND
Chip Resistor - Surface Mount TNPW060319K1BETA-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 19.1 Kohm, 0.1%, 25 Ppm Vishay - 96H0997 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 19.1 Kohm, 0.1%, 25 Ppm Vishay
96H0997
Tnpw, 0603, 19.1 Kohm, 0.1%, 25 Ppm Vishay 96H0997
TNPW, 0603, 19.1 kOhm, 0.1%, 25 ppm

TNPW, 0603, 19.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060319K1BETA TNPW060319K1BETA-ND 96H0997
Product Name RES 19.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 19.1 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details