Vishay Intertechnology, Inc. SMD 75V 100mW Resistor TNPW060319K1BEEN

Description
0603 Thin Film Resistor, 19.1kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060319K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K1BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor, 19.1kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060319K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K1BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-TNPW060319K1BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-TNPW060319K1BEEN
SMD 75V 100mW Resistor 52-TNPW060319K1BEEN
0603 Thin Film Resistor, 19.1kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060319K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K1BEEN can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 19.1kR, 0.1%, 75V, 100mW, SMD Product overview: TNPW060319K1BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060319K1BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K1BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K1BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060319K1BEENCT-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K1BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K1BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060319K1BEENDKR-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060319K1BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060319K1BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060319K1BEENTR-ND
19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

19.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 19.1K OHM 1/10W 0.1% 0603 - TNPW060319K1BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/10W 0.1% 0603
TNPW060319K1BEEN
RES 19.1K OHM 1/10W 0.1% 0603 TNPW060319K1BEEN
RES 19.1Kohm 1/10W 0.1% 0603

RES 19.1Kohm 1/10W 0.1% 0603

Supplier's Site
±0.1% 19.1kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-TNPW060319K1BEEN - Utmel Electronic Limited
Hong Kong, China
±0.1% 19.1kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-TNPW060319K1BEEN
±0.1% 19.1kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-TNPW060319K1BEEN
±0.1% 19.1kΩ 0603 Chip Resistor - Surface Mount ROHS

±0.1% 19.1kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW060319K1BEEN 541-TNPW060319K1BEENCT-ND TNPW060319K1BEEN 17930-TNPW060319K1BEEN
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount RES 19.1K OHM 1/10W 0.1% 0603 ±0.1% 19.1kΩ 0603 Chip Resistor - Surface Mount ROHS
Resistance Range 19100 ohms 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers