Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603191RDETA

Description
191 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
191 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603191RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603191RDETA-ND
Chip Resistor - Surface Mount TNPW0603191RDETA-ND
191 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

191 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 191 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603191RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 191 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603191RDETA
Res Thin Film 0603 191 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603191RDETA
Res Thin Film 0603 191 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 191 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 191 Ohm, 0.5%, 25 Ppm Vishay - 65C6239 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 191 Ohm, 0.5%, 25 Ppm Vishay
65C6239
Tnpw, 0603, 191 Ohm, 0.5%, 25 Ppm Vishay 65C6239
TNPW, 0603, 191 Ohm, 0.5%, 25 ppm

TNPW, 0603, 191 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603191RDETA-ND TNPW0603191RDETA 65C6239
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 191 Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 191 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details