Vishay Precision Group Chip Resistor - Surface Mount TNPW0603191KBEEA

Description
191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3599-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3599-1-ND
Chip Resistor - Surface Mount 541-3599-1-ND
191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3599-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3599-6-ND
Chip Resistor - Surface Mount 541-3599-6-ND
191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3599-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3599-2-ND
Chip Resistor - Surface Mount 541-3599-2-ND
191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

191 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 191K OHM 1/10W 0.1% 0603 - TNPW0603191KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/10W 0.1% 0603
TNPW0603191KBEEA
RES 191K OHM 1/10W 0.1% 0603 TNPW0603191KBEEA
RES 191Kohm 1/10W 0.1% 0603

RES 191Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 10W Resistor - 52-TNPW0603191KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW0603191KBEEA
SMD 10W Resistor 52-TNPW0603191KBEEA
191kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW0603191KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603191KBEEA can be used for catalog matching and distributor lookup.

191kR 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: TNPW0603191KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603191KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 191K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R2298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 191K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R2298
Res, Thin Film, 191K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R2298
RES, THIN FILM, 191K, 0.1%, 0.063W, 0603, REEL; Resistance:191kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 191K, 0.1%, 0.063W, 0603, REEL; Resistance:191kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3599-1-ND TNPW0603191KBEEA 52-TNPW0603191KBEEA 05R2298
Product Name Chip Resistor - Surface Mount RES 191K OHM 1/10W 0.1% 0603 SMD 10W Resistor Res, Thin Film, 191K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details