Vishay Intertechnology, Inc. Vishay/DaleRES 180 OHM 1/10W 0.1% 0603 TNPW0603180RBETA

Description
Vishay/DaleRES 180ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 180ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 180 OHM 1/10W 0.1% 0603 - TNPW0603180RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 180 OHM 1/10W 0.1% 0603
TNPW0603180RBETA
Vishay/DaleRES 180 OHM 1/10W 0.1% 0603 TNPW0603180RBETA
Vishay/DaleRES 180ohm 1/10W 0.1% 0603

Vishay/DaleRES 180ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603180RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603180RBETA-ND
Chip Resistor - Surface Mount TNPW0603180RBETA-ND
180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

180 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603180RBETA TNPW0603180RBETA-ND
Product Name Vishay/DaleRES 180 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details