Vishay Precision Group RES 180K OHM 1/10W 0.1% 0603 TNPW0603180KBEEA

Description
RES 180Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 180Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/10W 0.1% 0603 - TNPW0603180KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/10W 0.1% 0603
TNPW0603180KBEEA
RES 180K OHM 1/10W 0.1% 0603 TNPW0603180KBEEA
RES 180Kohm 1/10W 0.1% 0603

RES 180Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW Resistor - 52-TNPW0603180KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW0603180KBEEA
SMD 125mW Resistor 52-TNPW0603180KBEEA
180kR 0.1% 125mW 0603 SMD Chip Resistor, Thin Film Product overview: TNPW0603180KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603180KBEEA can be used for catalog matching and distributor lookup.

180kR 0.1% 125mW 0603 SMD Chip Resistor, Thin Film Product overview: TNPW0603180KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603180KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3596-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3596-6-ND
Chip Resistor - Surface Mount 541-3596-6-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3596-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3596-1-ND
Chip Resistor - Surface Mount 541-3596-1-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3596-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3596-2-ND
Chip Resistor - Surface Mount 541-3596-2-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 607669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607669
Surface Mount Resistors 607669
Vishay TNPW0603180KBEEA

Vishay TNPW0603180KBEEA

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603180KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603180KBEEA
Chip Resistor - Surface Mount TNPW0603180KBEEA
RES 180K OHM 0.1% 1/10W 0603

RES 180K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 180K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R2288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 180K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R2288
Res, Thin Film, 180K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R2288
RES, THIN FILM, 180K, 0.1%, 0.063W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 180K, 0.1%, 0.063W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW0603180KBEEA 52-TNPW0603180KBEEA 541-3596-6-ND 607669 TNPW0603180KBEEA 05R2288
Product Name RES 180K OHM 1/10W 0.1% 0603 SMD 125mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 180K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 180000 ohms 180000 ohms 180000 ohms 180000 ohms 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers