Vishay Intertechnology, Inc. RES 17.4 OHM 1/10W 0.1% 0603 TNPW060317R4BETA

Description
RES 17.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 17.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/10W 0.1% 0603 - TNPW060317R4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/10W 0.1% 0603
TNPW060317R4BETA
RES 17.4 OHM 1/10W 0.1% 0603 TNPW060317R4BETA
RES 17.4ohm 1/10W 0.1% 0603

RES 17.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060317R4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060317R4BETA-ND
Chip Resistor - Surface Mount TNPW060317R4BETA-ND
17.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

17.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060317R4BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060317R4BETA
Chip Resistor - Surface Mount TNPW060317R4BETA
RES 17.4 OHM 0.1% 1/10W 0603

RES 17.4 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW060317R4BETA TNPW060317R4BETA-ND TNPW060317R4BETA
Product Name RES 17.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details