Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603178KBECN

Description
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603178KBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603178KBECN-ND
Chip Resistor - Surface Mount TNPW0603178KBECN-ND
178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

178 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 178K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603178KBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 178K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603178KBECN
Res Thin Film 0603 178K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603178KBECN
Res Thin Film 0603 178K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 178K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 178K 0.1% T-9 R52 Vishay - 11J1952 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 178K 0.1% T-9 R52 Vishay
11J1952
Tnpw-0603 178K 0.1% T-9 R52 Vishay 11J1952
TNPW-0603 178K 0.1% T-9 R52

TNPW-0603 178K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603178KBECN-ND TNPW0603178KBECN 11J1952
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 178K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 178K 0.1% T-9 R52 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details