Vishay Intertechnology, Inc. RES 174 OHM 1/10W 0.1% 0603 TNPW0603174RBETA

Description
RES 174ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 174ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/10W 0.1% 0603 - TNPW0603174RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/10W 0.1% 0603
TNPW0603174RBETA
RES 174 OHM 1/10W 0.1% 0603 TNPW0603174RBETA
RES 174ohm 1/10W 0.1% 0603

RES 174ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603174RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603174RBETA-ND
Chip Resistor - Surface Mount TNPW0603174RBETA-ND
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 174 Ohm, 0.1%, 25 Ppm Vishay - 41J2730 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 174 Ohm, 0.1%, 25 Ppm Vishay
41J2730
Tnpw, 0603, 174 Ohm, 0.1%, 25 Ppm Vishay 41J2730
TNPW, 0603, 174 Ohm, 0.1%, 25 ppm

TNPW, 0603, 174 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603174RBETA TNPW0603174RBETA-ND 41J2730
Product Name RES 174 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 174 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details