Vishay Intertechnology, Inc. SMD 16.2 Ohm 10W Resistor TNPW060316R2BEEN

Description
Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060316R2BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316R2BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060316R2BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316R2BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16.2 Ohm 10W Resistor - 52-TNPW060316R2BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16.2 Ohm 10W Resistor
52-TNPW060316R2BEEN
SMD 16.2 Ohm 10W Resistor 52-TNPW060316R2BEEN
Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060316R2BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316R2BEEN can be used for catalog matching and distributor lookup.

Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW060316R2BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.2 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.2 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316R2BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 16.2 OHM 1/10W 0.1% 0603 - TNPW060316R2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/10W 0.1% 0603
TNPW060316R2BEEN
RES 16.2 OHM 1/10W 0.1% 0603 TNPW060316R2BEEN
RES 16.2ohm 1/10W 0.1% 0603

RES 16.2ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060316R2BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060316R2BEEN-ND
Chip Resistor - Surface Mount TNPW060316R2BEEN-ND
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060316R2BEEN
937167-TNPW060316R2BEEN
Chip Resistor - Surface Mount - TNPW060316R2BEEN 937167-TNPW060316R2BEEN
Manufacturer: Vishay Win Source Part Number: 937167-TNPW060316R2B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 16.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 937167-TNPW060316R2BEEN
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 16.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R - 873-TNPW060316R2BEEN - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
873-TNPW060316R2BEEN
Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R 873-TNPW060316R2BEEN
Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW060316R2BEEN TNPW060316R2BEEN TNPW060316R2BEEN-ND 937167-TNPW060316R2BEEN 873-TNPW060316R2BEEN
Product Name SMD 16.2 Ohm 10W Resistor RES 16.2 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW060316R2BEEN Res Thin Film 0603 16.2 Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging 0603 0603; 0603
Power Rating 10 watts 0.2100 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details