Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060316K2BEEN

Description
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3594-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3594-6-ND
Chip Resistor - Surface Mount 541-3594-6-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3594-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3594-2-ND
Chip Resistor - Surface Mount 541-3594-2-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3594-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3594-1-ND
Chip Resistor - Surface Mount 541-3594-1-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 100mW Resistor - 52-TNPW060316K2BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-TNPW060316K2BEEN
SMD 100mW Resistor 52-TNPW060316K2BEEN
0603 Thin Film Resistor, 16.2kR, 0.1%, 25ppm, 100mW, SMD Product overview: TNPW060316K2BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316K2BEEN can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 16.2kR, 0.1%, 25ppm, 100mW, SMD Product overview: TNPW060316K2BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060316K2BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 16.2K OHM 1/10W 0.1% 0603 - TNPW060316K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W 0.1% 0603
TNPW060316K2BEEN
RES 16.2K OHM 1/10W 0.1% 0603 TNPW060316K2BEEN
RES 16.2Kohm 1/10W 0.1% 0603

RES 16.2Kohm 1/10W 0.1% 0603

Supplier's Site
RES SMD 16.2KOHM 0.1% 1/10W 0603 - 873-TNPW060316K2BEEN - Utmel Electronic Limited
Hong Kong, China
RES SMD 16.2KOHM 0.1% 1/10W 0603
873-TNPW060316K2BEEN
RES SMD 16.2KOHM 0.1% 1/10W 0603 873-TNPW060316K2BEEN
RES SMD 16.2KOHM 0.1% 1/10W 0603

RES SMD 16.2KOHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3594-6-ND 52-TNPW060316K2BEEN TNPW060316K2BEEN 873-TNPW060316K2BEEN
Product Name Chip Resistor - Surface Mount SMD 100mW Resistor RES 16.2K OHM 1/10W 0.1% 0603 RES SMD 16.2KOHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details