Vishay Intertechnology, Inc. RES 169 OHM 1/10W 0.1% 0603 TNPW0603169RBETA

Description
RES 169ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 169ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W 0.1% 0603 - TNPW0603169RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W 0.1% 0603
TNPW0603169RBETA
RES 169 OHM 1/10W 0.1% 0603 TNPW0603169RBETA
RES 169ohm 1/10W 0.1% 0603

RES 169ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603169RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603169RBETA-ND
Chip Resistor - Surface Mount TNPW0603169RBETA-ND
169 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

169 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 169 Ohm, 0.1%, 25 Ppm Vishay - 65C6222 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 169 Ohm, 0.1%, 25 Ppm Vishay
65C6222
Tnpw, 0603, 169 Ohm, 0.1%, 25 Ppm Vishay 65C6222
TNPW, 0603, 169 Ohm, 0.1%, 25 ppm

TNPW, 0603, 169 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603169RBETA TNPW0603169RBETA-ND 65C6222
Product Name RES 169 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 169 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details