Vishay Intertechnology, Inc. RES 169K OHM 1/10W 0.1% 0603 TNPW0603169KBETA

Description
RES 169Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 169Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/10W 0.1% 0603 - TNPW0603169KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/10W 0.1% 0603
TNPW0603169KBETA
RES 169K OHM 1/10W 0.1% 0603 TNPW0603169KBETA
RES 169Kohm 1/10W 0.1% 0603

RES 169Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603169KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603169KBETA-ND
Chip Resistor - Surface Mount TNPW0603169KBETA-ND
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 169K 0.1% T-9 Rt1 Rohs Compliant Vishay - 73J7551 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 169K 0.1% T-9 Rt1 Rohs Compliant Vishay
73J7551
Tnpw-0603 169K 0.1% T-9 Rt1 Rohs Compliant Vishay 73J7551
TNPW-0603 169K 0.1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 169K 0.1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603169KBETA TNPW0603169KBETA-ND 73J7551
Product Name RES 169K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw-0603 169K 0.1% T-9 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details