Vishay Precision Group RES 169K OHM 1/10W 0.1% 0603 TNPW0603169KBEEA

Description
RES 169Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 169Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/10W 0.1% 0603 - TNPW0603169KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/10W 0.1% 0603
TNPW0603169KBEEA
RES 169K OHM 1/10W 0.1% 0603 TNPW0603169KBEEA
RES 169Kohm 1/10W 0.1% 0603

RES 169Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 10W Resistor - 52-TNPW0603169KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW0603169KBEEA
SMD 10W Resistor 52-TNPW0603169KBEEA
169kΩ 0.1% 1/10W 0603 SMD Resistor Product overview: TNPW0603169KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603169KBEEA can be used for catalog matching and distributor lookup.

169kΩ 0.1% 1/10W 0603 SMD Resistor Product overview: TNPW0603169KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603169KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4530-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4530-2-ND
Chip Resistor - Surface Mount 541-4530-2-ND
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4530-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4530-6-ND
Chip Resistor - Surface Mount 541-4530-6-ND
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4530-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4530-1-ND
Chip Resistor - Surface Mount 541-4530-1-ND
169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

169 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603169KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0603169KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603169KBEEA
RES 169K OHM 0.1% 0.21W 0603

RES 169K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603169KBEEA 52-TNPW0603169KBEEA 541-4530-2-ND TNPW0603169KBEEA
Product Name RES 169K OHM 1/10W 0.1% 0603 SMD 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 169000 ohms 169000 ohms 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details