Vishay Precision Group SMD 100mW 75V Resistor TNPW0603165KBEEA

Description
0603 Thin Film Resistor, 165kΩ, 0.1%, 100mW, 75V, SMD Product overview: TNPW0603165KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603165KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor, 165kΩ, 0.1%, 100mW, 75V, SMD Product overview: TNPW0603165KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603165KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 75V Resistor - 52-TNPW0603165KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-TNPW0603165KBEEA
SMD 100mW 75V Resistor 52-TNPW0603165KBEEA
0603 Thin Film Resistor, 165kΩ, 0.1%, 100mW, 75V, SMD Product overview: TNPW0603165KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603165KBEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 165kΩ, 0.1%, 100mW, 75V, SMD Product overview: TNPW0603165KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603165KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 165K OHM 1/10W 0.1% 0603 - TNPW0603165KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/10W 0.1% 0603
TNPW0603165KBEEA
RES 165K OHM 1/10W 0.1% 0603 TNPW0603165KBEEA
RES 165Kohm 1/10W 0.1% 0603

RES 165Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3593-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3593-6-ND
Chip Resistor - Surface Mount 541-3593-6-ND
165 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

165 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3593-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3593-2-ND
Chip Resistor - Surface Mount 541-3593-2-ND
165 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

165 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3593-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3593-1-ND
Chip Resistor - Surface Mount 541-3593-1-ND
165 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

165 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 165Kohm, 100Mw, 0.1%; No. Of Pins Vishay - 05R3471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 165Kohm, 100Mw, 0.1%; No. Of Pins Vishay
05R3471
Resistor, Thin Film, 165Kohm, 100Mw, 0.1%; No. Of Pins Vishay 05R3471
RESISTOR, THIN FILM, 165KOHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:165kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 165KOHM, 100mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:165kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603165KBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603165KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603165KBEEA
RES 165K OHM 0.1% 0.21W 0603

RES 165K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603165KBEEA TNPW0603165KBEEA 541-3593-6-ND 05R3471 TNPW0603165KBEEA
Product Name SMD 100mW 75V Resistor RES 165K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 165Kohm, 100Mw, 0.1%; No. Of Pins Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 165000 ohms 165000 ohms 165000 ohms 165000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details