Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603160RBEEA

Description
RES 160 OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 160 OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW0603160RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603160RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603160RBEEADKR-ND
RES 160 OHM 0.1% 0.21W 0603

RES 160 OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603160RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603160RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603160RBEEATR-ND
160 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603160RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603160RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603160RBEEACT-ND
RES 160 OHM 0.1% 0.21W 0603

RES 160 OHM 0.1% 0.21W 0603

Buy Now Datasheet
RES 160 OHM 1/10W 0.1% 0603 - TNPW0603160RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/10W 0.1% 0603
TNPW0603160RBEEA
RES 160 OHM 1/10W 0.1% 0603 TNPW0603160RBEEA
RES 160ohm 1/10W 0.1% 0603

RES 160ohm 1/10W 0.1% 0603

Supplier's Site
Resistor, Thin Film, 160 Ohm, 100Mw, 0.1%; Resistance Vishay - 05R4337 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 160 Ohm, 100Mw, 0.1%; Resistance Vishay
05R4337
Resistor, Thin Film, 160 Ohm, 100Mw, 0.1%; Resistance Vishay 05R4337
RESISTOR, THIN FILM, 160 OHM, 100mW, 0.1%; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 160 OHM, 100mW, 0.1%; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603160RBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603160RBEEA
Chip Resistor - Surface Mount TNPW0603160RBEEA
RES 160 OHM 0.1% 1/8W 0603

RES 160 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW0603160RBEEADKR-ND TNPW0603160RBEEA 05R4337 TNPW0603160RBEEA
Product Name Chip Resistor - Surface Mount RES 160 OHM 1/10W 0.1% 0603 Resistor, Thin Film, 160 Ohm, 100Mw, 0.1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details