Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060315K8DHTA

Description
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060315K8DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060315K8DHTA-ND
Chip Resistor - Surface Mount TNPW060315K8DHTA-ND
15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

15.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 15.8 Kohm, 0.5%, 50 Ppm Vishay - 65C6209 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 15.8 Kohm, 0.5%, 50 Ppm Vishay
65C6209
Tnpw, 0603, 15.8 Kohm, 0.5%, 50 Ppm Vishay 65C6209
TNPW, 0603, 15.8 kOhm, 0.5%, 50 ppm

TNPW, 0603, 15.8 kOhm, 0.5%, 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060315K8DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060315K8DHTA
Chip Resistor - Surface Mount TNPW060315K8DHTA
RES 15.8K OHM 0.5% 1/10W 0603

RES 15.8K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060315K8DHTA-ND 65C6209 TNPW060315K8DHTA
Product Name Chip Resistor - Surface Mount Tnpw, 0603, 15.8 Kohm, 0.5%, 50 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details