15.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RESISTOR, THIN FILM, 15.6KOHM, 100mW 0.1%; Resistance:15.6kohm;
RES 15.6K OHM 0.1% 1/8W 0603
RES 15.6K OHM 0.1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060315K6BEEA-ND | 05R3441 | TNPW060315K6BEEA | TNPW060315K6BEEA |
| Product Name | Chip Resistor - Surface Mount | Resistor, Thin Film, 15.6Kohm, 100Mw 0.1%; Resistance Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |