Vishay Intertechnology, Inc. RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA TNPW060315K0FHTA

Description
RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet
Description
RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060315K0FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060315K0FHTA
RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA TNPW060315K0FHTA
RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW060315K0FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060315K0FHTA-ND
Chip Resistor - Surface Mount TNPW060315K0FHTA-ND
15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 15K 1% T-2 Rt1 Vishay - 47M0904 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 15K 1% T-2 Rt1 Vishay
47M0904
Tnpw-0603 15K 1% T-2 Rt1 Vishay 47M0904
TNPW-0603 15K 1% T-2 RT1

TNPW-0603 15K 1% T-2 RT1

Supplier's Site
Chip Resistor - Surface Mount - TNPW060315K0FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060315K0FHTA
Chip Resistor - Surface Mount TNPW060315K0FHTA
RES 15K OHM 1% 1/10W 0603

RES 15K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060315K0FHTA TNPW060315K0FHTA-ND 47M0904 TNPW060315K0FHTA
Product Name RES 15K-OHM 1% 0.1W 50PPM THIN-FILM SMD-0603 TR-7-PA Chip Resistor - Surface Mount Tnpw-0603 15K 1% T-2 Rt1 Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 10 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers