Vishay Precision Group RES 15.0K OHM 1/10W 0.1% 0603 TNPW060315K0BETA

Description
RES 15.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 15.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/10W 0.1% 0603 - TNPW060315K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/10W 0.1% 0603
TNPW060315K0BETA
RES 15.0K OHM 1/10W 0.1% 0603 TNPW060315K0BETA
RES 15.0Kohm 1/10W 0.1% 0603

RES 15.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060315K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060315K0BETA-ND
Chip Resistor - Surface Mount TNPW060315K0BETA-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 15K, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.1W, 0603; Resistance Vishay
95C2405
Res, Thin Film, 15K, 0.1%, 0.1W, 0603; Resistance Vishay 95C2405
RES, THIN FILM, 15K, 0.1%, 0.1W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

RES, THIN FILM, 15K, 0.1%, 0.1W, 0603; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060315K0BETA TNPW060315K0BETA-ND 95C2405
Product Name RES 15.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 15K, 0.1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details