Vishay Intertechnology, Inc. RES 154 OHM 1/10W 0.1% 0603 TNPW0603154RBETA

Description
RES 154ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 154ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/10W 0.1% 0603 - TNPW0603154RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/10W 0.1% 0603
TNPW0603154RBETA
RES 154 OHM 1/10W 0.1% 0603 TNPW0603154RBETA
RES 154ohm 1/10W 0.1% 0603

RES 154ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603154RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603154RBETA-ND
Chip Resistor - Surface Mount TNPW0603154RBETA-ND
154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

154 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 154 Ohm, 0.1%, 25 Ppm Vishay - 65C6216 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 154 Ohm, 0.1%, 25 Ppm Vishay
65C6216
Tnpw, 0603, 154 Ohm, 0.1%, 25 Ppm Vishay 65C6216
TNPW, 0603, 154 Ohm, 0.1%, 25 ppm

TNPW, 0603, 154 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603154RBETA TNPW0603154RBETA-ND 65C6216
Product Name RES 154 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 154 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details