Vishay Intertechnology, Inc. SMD 154 kOhm 125 mW Resistor TNPW0603154KBEEN

Description
SMD Chip Resistor, 154 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603154KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 154 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 154 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603154KBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 154 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603154KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 154 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 154 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603154KBEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 154 kOhm 125 mW Resistor - 52-TNPW0603154KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 154 kOhm 125 mW Resistor
52-TNPW0603154KBEEN
SMD 154 kOhm 125 mW Resistor 52-TNPW0603154KBEEN
SMD Chip Resistor, 154 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603154KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 154 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 154 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603154KBEEN can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 154 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603154KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 154 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 154 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603154KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 154K OHM 1/10W 0.1% 0603 - TNPW0603154KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/10W 0.1% 0603
TNPW0603154KBEEN
RES 154K OHM 1/10W 0.1% 0603 TNPW0603154KBEEN
RES 154Kohm 1/10W 0.1% 0603

RES 154Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603154KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603154KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0603154KBEENTR-ND
154 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

154 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603154KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603154KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0603154KBEENCT-ND
154 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

154 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603154KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603154KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0603154KBEENDKR-ND
154 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

154 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-TNPW0603154KBEEN TNPW0603154KBEEN 541-TNPW0603154KBEENTR-ND
Product Name SMD 154 kOhm 125 mW Resistor RES 154K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Resistance Range 154000 ohms 154000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers