Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW06031501BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... - TNPW06031501BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
TNPW06031501BT9
Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW06031501BT9
Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06031501BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:1.5kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details