Vishay Intertechnology, Inc. RES 14.0 OHM 1/10W 0.1% 0603 TNPW060314R0BETA

Description
RES 14.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 14.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0 OHM 1/10W 0.1% 0603 - TNPW060314R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0 OHM 1/10W 0.1% 0603
TNPW060314R0BETA
RES 14.0 OHM 1/10W 0.1% 0603 TNPW060314R0BETA
RES 14.0ohm 1/10W 0.1% 0603

RES 14.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060314R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060314R0BETA-ND
Chip Resistor - Surface Mount TNPW060314R0BETA-ND
14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060314R0BETA TNPW060314R0BETA-ND
Product Name RES 14.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 14 ohms 14 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers