Vishay Precision Group RES 14.7K OHM 1/10W 0.1% 0603 TNPW060314K7BEEA

Description
RES 14.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 14.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/10W 0.1% 0603 - TNPW060314K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/10W 0.1% 0603
TNPW060314K7BEEA
RES 14.7K OHM 1/10W 0.1% 0603 TNPW060314K7BEEA
RES 14.7Kohm 1/10W 0.1% 0603

RES 14.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3168-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3168-2-ND
Chip Resistor - Surface Mount 541-3168-2-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3168-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3168-6-ND
Chip Resistor - Surface Mount 541-3168-6-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3168-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3168-1-ND
Chip Resistor - Surface Mount 541-3168-1-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 14K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 14K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3419
Res, Thin Film, 14K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3419
RES, THIN FILM, 14K7, 0.1%, 0.063W, 0603, REEL; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 14K7, 0.1%, 0.063W, 0603, REEL; Resistance:14.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay - 33AK9418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
33AK9418
Res, 14K7, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay 33AK9418
RES, 14K7, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 14K7, AEC-Q200, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060314K7BEEA 541-3168-2-ND 05R3419 33AK9418
Product Name RES 14.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 14K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 14K7, Aec-Q200, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 14700 ohms 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176769-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details