Vishay Intertechnology, Inc. RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060314K7BECN

Description
RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet
Description
RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060314K7BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060314K7BECN
RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060314K7BECN
RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW060314K7BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060314K7BECN-ND
Chip Resistor - Surface Mount TNPW060314K7BECN-ND
14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

14.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060314K7BECN TNPW060314K7BECN-ND
Product Name RES 14.7K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers