Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060314K3DETA

Description
14.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060314K3DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060314K3DETA-ND
Chip Resistor - Surface Mount TNPW060314K3DETA-ND
14.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

14.3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 14.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060314K3DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 14.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060314K3DETA
Res Thin Film 0603 14.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060314K3DETA
Res Thin Film 0603 14.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 14.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 14.3 Kohm, 0.5%, 25 Ppm Vishay - 65C6196 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 14.3 Kohm, 0.5%, 25 Ppm Vishay
65C6196
Tnpw, 0603, 14.3 Kohm, 0.5%, 25 Ppm Vishay 65C6196
TNPW, 0603, 14.3 kOhm, 0.5%, 25 ppm

TNPW, 0603, 14.3 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060314K3DETA-ND TNPW060314K3DETA 65C6196
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 14.3K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 14.3 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details