Vishay Intertechnology, Inc. RES 147K OHM 1/10W 0.1% 0603 TNPW0603147KBEEA

Description
RES 147Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 147Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/10W 0.1% 0603 - TNPW0603147KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/10W 0.1% 0603
TNPW0603147KBEEA
RES 147K OHM 1/10W 0.1% 0603 TNPW0603147KBEEA
RES 147Kohm 1/10W 0.1% 0603

RES 147Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3588-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3588-2-ND
Chip Resistor - Surface Mount 541-3588-2-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3588-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3588-1-ND
Chip Resistor - Surface Mount 541-3588-1-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3588-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3588-6-ND
Chip Resistor - Surface Mount 541-3588-6-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW0603147KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW0603147KBEEA
SMD 8W Resistor 52-TNPW0603147KBEEA
0603 147kΩ 0.1% 1/8W Thin Film SMD Resistor Product overview: TNPW0603147KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603147KBEEA can be used for catalog matching and distributor lookup.

0603 147kΩ 0.1% 1/8W Thin Film SMD Resistor Product overview: TNPW0603147KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603147KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW0603147KBEEA 541-3588-2-ND 52-TNPW0603147KBEEA
Product Name RES 147K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 8W Resistor
Mounting / Packaging 0603 0603; 0603
Resistance Range 147000 ohms 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers