Vishay Intertechnology, Inc. RES 12.0 OHM 1/10W 0.1% 0603 TNPW060312R0BEEN

Description
RES 12.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 12.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/10W 0.1% 0603 - TNPW060312R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/10W 0.1% 0603
TNPW060312R0BEEN
RES 12.0 OHM 1/10W 0.1% 0603 TNPW060312R0BEEN
RES 12.0ohm 1/10W 0.1% 0603

RES 12.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060312R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060312R0BEEN-ND
Chip Resistor - Surface Mount TNPW060312R0BEEN-ND
12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060312R0BEEN TNPW060312R0BEEN-ND
Product Name RES 12.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details