Vishay Precision Group Chip Resistor - Surface Mount TNPW060312K7BEEA

Description
12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3584-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3584-6-ND
Chip Resistor - Surface Mount 541-3584-6-ND
12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3584-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3584-1-ND
Chip Resistor - Surface Mount 541-3584-1-ND
12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3584-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3584-2-ND
Chip Resistor - Surface Mount 541-3584-2-ND
12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 100mW Resistor - 52-TNPW060312K7BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-TNPW060312K7BEEA
SMD 100mW Resistor 52-TNPW060312K7BEEA
Thin Film Resistor, 12.7kR, 0.1%, 0603 SMD, 100mW, 25ppm Product overview: TNPW060312K7BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K7BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 12.7kR, 0.1%, 0603 SMD, 100mW, 25ppm Product overview: TNPW060312K7BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K7BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 12.7K OHM 1/10W 0.1% 0603 - TNPW060312K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/10W 0.1% 0603
TNPW060312K7BEEA
RES 12.7K OHM 1/10W 0.1% 0603 TNPW060312K7BEEA
RES 12.7Kohm 1/10W 0.1% 0603

RES 12.7Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 12K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3370
Res, Thin Film, 12K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3370
RES, THIN FILM, 12K7, 0.1%, 0.063W, 0603, REEL; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K7, 0.1%, 0.063W, 0603, REEL; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1054
Res, 12K7, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1054
RES, 12K7, 0.1%, 0.125W, THIN FILM, SMD; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.1%, 0.125W, THIN FILM, SMD; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060312K7BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060312K7BEEA
Resistors - Chip Resistor - Surface Mount TNPW060312K7BEEA
RES 12.7K OHM 0.1% 0.21W 0603

RES 12.7K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3584-6-ND 52-TNPW060312K7BEEA TNPW060312K7BEEA 05R3370 TNPW060312K7BEEA
Product Name Chip Resistor - Surface Mount SMD 100mW Resistor RES 12.7K OHM 1/10W 0.1% 0603 Res, Thin Film, 12K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details