THIN FILM,0603,12.1K,1%,5
12.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 12.1K OHM 1% 1/10W 0603
RES 12.1K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060312K1FHTA | TNPW060312K1FHTA-ND | TNPW060312K1FHTA | TNPW060312K1FHTA |
| Product Name | THIN FILM,0603,12.1K,1%,50PPM,T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use |