Vishay Precision Group Surface Mount Resistors TNPW060312K1BEEA

Description
Vishay TNPW060312K1BEEA
Request a Quote Datasheet
Description
Vishay TNPW060312K1BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620681P
Surface Mount Resistors 2620681P
Vishay TNPW060312K1BEEA

Vishay TNPW060312K1BEEA

Supplier's Site
Surface Mount Resistors - 2620680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620680
Surface Mount Resistors 2620680
Vishay TNPW060312K1BEEA

Vishay TNPW060312K1BEEA

Supplier's Site
Surface Mount Resistors - 2620681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620681
Surface Mount Resistors 2620681
Vishay TNPW060312K1BEEA

Vishay TNPW060312K1BEEA

Supplier's Site
RES 12.1K OHM 1/10W 0.1% 0603 - TNPW060312K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/10W 0.1% 0603
TNPW060312K1BEEA
RES 12.1K OHM 1/10W 0.1% 0603 TNPW060312K1BEEA
RES 12.1Kohm 1/10W 0.1% 0603

RES 12.1Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP12.1KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.1KAATR-ND
Chip Resistor - Surface Mount TNP12.1KAATR-ND
12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.1KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.1KAADKR-ND
Chip Resistor - Surface Mount TNP12.1KAADKR-ND
12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP12.1KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP12.1KAACT-ND
Chip Resistor - Surface Mount TNP12.1KAACT-ND
12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 75V Resistor - 52-TNPW060312K1BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-TNPW060312K1BEEA
SMD 75V Resistor 52-TNPW060312K1BEEA
Thin Film Resistor, 12.1kR, 0.1%, 75V, 0603 SMD Product overview: TNPW060312K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K1BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 12.1kR, 0.1%, 75V, 0603 SMD Product overview: TNPW060312K1BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060312K1BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060312K1BEEA
720900-TNPW060312K1BEEA
Chip Resistor - Surface Mount - TNPW060312K1BEEA 720900-TNPW060312K1BEEA
Manufacturer: Vishay Dale Win Source Part Number: 720900-TNPW060312K1B EEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 12.1 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 720900-TNPW060312K1BEEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 12.1 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Buy Now
Res, Thin Film, 12K1, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K1, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8972
Res, Thin Film, 12K1, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8972
RES, THIN FILM, 12K1, 0.1%, 0.1W, 0603, REEL; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K1, 0.1%, 0.1W, 0603, REEL; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 12K1, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K1, 0.1%, 0.063W, 0603; Resistance Vishay
05R3362
Res, Thin Film, 12K1, 0.1%, 0.063W, 0603; Resistance Vishay 05R3362
RES, THIN FILM, 12K1, 0.1%, 0.063W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 12K1, 0.1%, 0.063W, 0603; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thin Film 0603 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R - 873-TNPW060312K1BEEA - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
873-TNPW060312K1BEEA
Res Thin Film 0603 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R 873-TNPW060312K1BEEA
Res Thin Film 0603 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0603 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2620681P TNPW060312K1BEEA TNP12.1KAATR-ND 52-TNPW060312K1BEEA 720900-TNPW060312K1BEEA 83R8972 873-TNPW060312K1BEEA
Product Name Surface Mount Resistors RES 12.1K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount SMD 75V Resistor Chip Resistor - Surface Mount - TNPW060312K1BEEA Res, Thin Film, 12K1, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Res Thin Film 0603 12.1K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.21E-5 ohms 12100 ohms 12100 ohms 12100 ohms 12100 ohms 12100 ohms
Power Rating 0.1250 watts 10 watts 0.2100 watts 0.1250 watts 0.1250 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details