Vishay Intertechnology, Inc. SMD 126 kOhm 125 mW Resistor TNPW0603126KBEEA

Description
SMD Chip Resistor, 126 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603126KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 126 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 126 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603126KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 126 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603126KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 126 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 126 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603126KBEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 126 kOhm 125 mW Resistor - 52-TNPW0603126KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 126 kOhm 125 mW Resistor
52-TNPW0603126KBEEA
SMD 126 kOhm 125 mW Resistor 52-TNPW0603126KBEEA
SMD Chip Resistor, 126 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603126KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 126 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 126 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603126KBEEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 126 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, High Stability Product overview: TNPW0603126KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 126 kOhm, 125 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 126 kOhm, 125 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603126KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0603 126K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603126KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 126K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603126KBEEA
Res Thin Film 0603 126K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603126KBEEA
Res Thin Film 0603 126K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 126K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603126KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603126KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603126KBEEATR-ND
126 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

126 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603126KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603126KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603126KBEEADKR-ND
RES 126K OHM 0.1% 0.21W 0603

RES 126K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603126KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603126KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603126KBEEACT-ND
RES 126K OHM 0.1% 0.21W 0603

RES 126K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603126KBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603126KBEEA
Chip Resistor - Surface Mount TNPW0603126KBEEA
RES 126K OHM 0.1% 1/8W 0603

RES 126K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW0603126KBEEA TNPW0603126KBEEA 541-TNPW0603126KBEEATR-ND TNPW0603126KBEEA
Product Name SMD 126 kOhm 125 mW Resistor Res Thin Film 0603 126K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 126000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details