Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603124RBEEA

Description
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3582-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3582-1-ND
Chip Resistor - Surface Mount 541-3582-1-ND
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3582-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3582-2-ND
Chip Resistor - Surface Mount 541-3582-2-ND
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3582-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3582-6-ND
Chip Resistor - Surface Mount 541-3582-6-ND
124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 124 OHM 10W Resistor - 52-TNPW0603124RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 124 OHM 10W Resistor
52-TNPW0603124RBEEA
SMD 124 OHM 10W Resistor 52-TNPW0603124RBEEA
RES SMD 124 OHM 0.1% 1/10W 0603 Product overview: TNPW0603124RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603124RBEEA can be used for catalog matching and distributor lookup.

RES SMD 124 OHM 0.1% 1/10W 0603 Product overview: TNPW0603124RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603124RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 124 OHM 1/10W 0.1% 0603 - TNPW0603124RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W 0.1% 0603
TNPW0603124RBEEA
RES 124 OHM 1/10W 0.1% 0603 TNPW0603124RBEEA
RES 124ohm 1/10W 0.1% 0603

RES 124ohm 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW0603124RBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603124RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603124RBEEA
RES 124 OHM 0.1% 0.21W 0603

RES 124 OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3582-1-ND 52-TNPW0603124RBEEA TNPW0603124RBEEA TNPW0603124RBEEA
Product Name Chip Resistor - Surface Mount SMD 124 OHM 10W Resistor RES 124 OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573150 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details