Vishay Precision Group Res, 121R, 1%, 0.125W, 0603, Thin Film; Resistance Vishay TNPW0603121RFHEA.

Description
RES, 121R, 1%, 0.125W, 0603, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
Description
RES, 121R, 1%, 0.125W, 0603, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 1%, 0.125W, 0603, Thin Film; Resistance Vishay - 61AC2403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 1%, 0.125W, 0603, Thin Film; Resistance Vishay
61AC2403
Res, 121R, 1%, 0.125W, 0603, Thin Film; Resistance Vishay 61AC2403
RES, 121R, 1%, 0.125W, 0603, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 121R, 1%, 0.125W, 0603, THIN FILM; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC2403
Product Name Res, 121R, 1%, 0.125W, 0603, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 121 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details