Vishay Precision Group RES 120K OHM 1/10W 0.1% 0603 TNPW0603120KBEEA

Description
RES 120Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 120Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/10W 0.1% 0603 - TNPW0603120KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W 0.1% 0603
TNPW0603120KBEEA
RES 120K OHM 1/10W 0.1% 0603 TNPW0603120KBEEA
RES 120Kohm 1/10W 0.1% 0603

RES 120Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW 75V Resistor - 52-TNPW0603120KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW0603120KBEEA
SMD 125mW 75V Resistor 52-TNPW0603120KBEEA
120kR 0.1% Thin Film Chip Resistor, 0603, 125mW, 75V, SMD Product overview: TNPW0603120KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603120KBEEA can be used for catalog matching and distributor lookup.

120kR 0.1% Thin Film Chip Resistor, 0603, 125mW, 75V, SMD Product overview: TNPW0603120KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0603120KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3580-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3580-6-ND
Chip Resistor - Surface Mount 541-3580-6-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3580-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3580-2-ND
Chip Resistor - Surface Mount 541-3580-2-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3580-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3580-1-ND
Chip Resistor - Surface Mount 541-3580-1-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW0603120KBEEA
750225-TNPW0603120KBEEA
Chip Resistor - Surface Mount - TNPW0603120KBEEA 750225-TNPW0603120KBEEA
Manufacturer: Vishay Dale Win Source Part Number: 750225-TNPW0603120KB EEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 120 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 750225-TNPW0603120KBEEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 120 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Buy Now
RES SMD 120K OHM 0.1% 1/10W 0603 - 873-TNPW0603120KBEEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 120K OHM 0.1% 1/10W 0603
873-TNPW0603120KBEEA
RES SMD 120K OHM 0.1% 1/10W 0603 873-TNPW0603120KBEEA
RES SMD 120K OHM 0.1% 1/10W 0603

RES SMD 120K OHM 0.1% 1/10W 0603

Supplier's Site
Res, Thin Film, 120K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 120K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3374
Res, Thin Film, 120K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3374
RES, THIN FILM, 120K, 0.1%, 0.063W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 120K, 0.1%, 0.063W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 120K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5635
Res, Aec-Q200, 120K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5635
RES, AEC-Q200, 120K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 120K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 120K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1055
Res, 120K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1055
RES, 120K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW0603120KBEEA 52-TNPW0603120KBEEA 541-3580-6-ND 750225-TNPW0603120KBEEA 873-TNPW0603120KBEEA 05R3374 85AH5635
Product Name RES 120K OHM 1/10W 0.1% 0603 SMD 125mW 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW0603120KBEEA RES SMD 120K OHM 0.1% 1/10W 0603 Res, Thin Film, 120K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 120K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603
Resistance Range 120000 ohms 120000 ohms 120000 ohms 120000 ohms 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.1000 watts 0.1250 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details