Vishay/DaleRES 11.5ohm 1/10W 0.1% 0603
11.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW060311R5BEEN | TNPW060311R5BEEN-ND |
| Product Name | Vishay/DaleRES 11.5 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Resistance Range | 11.5 ohms | 11.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.2100 watts |
| Configuration | Single Resistor |