Vishay Precision Group RES 11.5K OHM 1/10W 0.1% 0603 TNPW060311K5BEEN

Description
RES 11.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 11.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/10W 0.1% 0603 - TNPW060311K5BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/10W 0.1% 0603
TNPW060311K5BEEN
RES 11.5K OHM 1/10W 0.1% 0603 TNPW060311K5BEEN
RES 11.5Kohm 1/10W 0.1% 0603

RES 11.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3578-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3578-2-ND
Chip Resistor - Surface Mount 541-3578-2-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3578-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3578-6-ND
Chip Resistor - Surface Mount 541-3578-6-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3578-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3578-1-ND
Chip Resistor - Surface Mount 541-3578-1-ND
11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor,metal Alloy,11.5Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay - 83K8188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,11.5Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
83K8188
Resistor,metal Alloy,11.5Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay 83K8188
Resistor,Metal Alloy,11.5KOhms,75WV ,.1+/-% Tol,-25,25ppm-TC,060 3-Case

Resistor,Metal Alloy,11.5KOhms,75WV,.1+/-% Tol,-25,25ppm-TC,0603-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060311K5BEEN 541-3578-2-ND 83K8188
Product Name RES 11.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor,metal Alloy,11.5Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details