Vishay Precision Group Chip Resistor - Surface Mount TNPW060311K0BEEA

Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor features a resistance value of 11 kΩ with a tolerance of ±0.1%. It has a power rating of 0.063 W and is housed in a 0603 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it is AEC-Q200 qualified, ensuring it meets stringent automotive standards. Additionally, the resistor exhibits superior moisture resistivity and sulfur resistance, enhancing its performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0603 e3 thin film resistor features a resistance value of 11 kΩ with a tolerance of ±0.1%. It has a power rating of 0.063 W and is housed in a 0603 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it is AEC-Q200 qualified, ensuring it meets stringent automotive standards. Additionally, the resistor exhibits superior moisture resistivity and sulfur resistance, enhancing its performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP11.0KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP11.0KAADKR-ND
Chip Resistor - Surface Mount TNP11.0KAADKR-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP11.0KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP11.0KAACT-ND
Chip Resistor - Surface Mount TNP11.0KAACT-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP11.0KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP11.0KAATR-ND
Chip Resistor - Surface Mount TNP11.0KAATR-ND
11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060311K0BEEA
727955-TNPW060311K0BEEA
Chip Resistor - Surface Mount - TNPW060311K0BEEA 727955-TNPW060311K0BEEA
Manufacturer: Vishay Dale Win Source Part Number: 727955-TNPW060311K0B EEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 11 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 727955-TNPW060311K0BEEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 11 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Buy Now
Surface Mount Resistors - 2620675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620675
Surface Mount Resistors 2620675
Vishay TNPW060311K0BEEA

Vishay TNPW060311K0BEEA

Supplier's Site
Surface Mount Resistors - 2620676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620676
Surface Mount Resistors 2620676
Vishay TNPW060311K0BEEA

Vishay TNPW060311K0BEEA

Supplier's Site
Surface Mount Resistors - 2620676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620676P
Surface Mount Resistors 2620676P
Vishay TNPW060311K0BEEA

Vishay TNPW060311K0BEEA

Supplier's Site
SMD 125mW 75V Resistor - 52-TNPW060311K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 75V Resistor
52-TNPW060311K0BEEA
SMD 125mW 75V Resistor 52-TNPW060311K0BEEA
0603 Thin Film Chip Resistor, 11kR, 0.1%, 125mW, 75V, SMD Product overview: TNPW060311K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311K0BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Chip Resistor, 11kR, 0.1%, 125mW, 75V, SMD Product overview: TNPW060311K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060311K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 11.0K OHM 1/10W 0.1% 0603 - TNPW060311K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/10W 0.1% 0603
TNPW060311K0BEEA
RES 11.0K OHM 1/10W 0.1% 0603 TNPW060311K0BEEA
RES 11.0Kohm 1/10W 0.1% 0603

RES 11.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060311K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060311K0BEEA
Chip Resistor - Surface Mount TNPW060311K0BEEA
RES 11K OHM 0.1% 1/10W 0603

RES 11K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 11K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 11K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3334
Res, Thin Film, 11K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3334
RES, THIN FILM, 11K, 0.1%, 0.063W, 0603, REEL; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 11K, 0.1%, 0.063W, 0603, REEL; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1051
Res, 11K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1051
RES, 11K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 11K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNP11.0KAADKR-ND 727955-TNPW060311K0BEEA 2620675 52-TNPW060311K0BEEA TNPW060311K0BEEA TNPW060311K0BEEA 05R3334 85AJ1051
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW060311K0BEEA Surface Mount Resistors SMD 125mW 75V Resistor RES 11.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 11K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, 11K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details