Vishay Precision Group RES 113K OHM 1/10W 0.1% 0603 TNPW0603113KBEEA

Description
RES 113Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 113Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/10W 0.1% 0603 - TNPW0603113KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/10W 0.1% 0603
TNPW0603113KBEEA
RES 113K OHM 1/10W 0.1% 0603 TNPW0603113KBEEA
RES 113Kohm 1/10W 0.1% 0603

RES 113Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603113KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603113KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603113KBEEACT-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603113KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603113KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603113KBEEADKR-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603113KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603113KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603113KBEEATR-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603113KBEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0603113KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603113KBEEA
RES 113K OHM 0.1% 0.21W 0603

RES 113K OHM 0.1% 0.21W 0603

Supplier's Site
Resistor, Thin Film, 113Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R3351 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 113Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R3351
Resistor, Thin Film, 113Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R3351
RESISTOR, THIN FILM, 113KOHM, 100mW, 0.1%, FULL REEL; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 113KOHM, 100mW, 0.1%, FULL REEL; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603113KBEEA 541-TNPW0603113KBEEACT-ND TNPW0603113KBEEA 05R3351
Product Name RES 113K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thin Film, 113Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 113000 ohms 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details