Vishay Intertechnology, Inc. Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603113KBECN

Description
Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603113KBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603113KBECN
Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603113KBECN
Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603113KBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603113KBECN-ND
Chip Resistor - Surface Mount TNPW0603113KBECN-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603113KBECN TNPW0603113KBECN-ND
Product Name Res Thin Film 0603 113K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details