Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603110RBETA

Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603110RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603110RBETA-ND
Chip Resistor - Surface Mount TNPW0603110RBETA-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 110 OHM 1/10W 0.1% 0603 - TNPW0603110RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W 0.1% 0603
TNPW0603110RBETA
RES 110 OHM 1/10W 0.1% 0603 TNPW0603110RBETA
RES 110ohm 1/10W 0.1% 0603

RES 110ohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 110 Ohm, 0.1%, 25 Ppm Vishay - 57H7132 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 110 Ohm, 0.1%, 25 Ppm Vishay
57H7132
Tnpw, 0603, 110 Ohm, 0.1%, 25 Ppm Vishay 57H7132
TNPW, 0603, 110 Ohm, 0.1%, 25 ppm

TNPW, 0603, 110 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603110RBETA-ND TNPW0603110RBETA 57H7132
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/10W 0.1% 0603 Tnpw, 0603, 110 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details