Vishay Intertechnology, Inc. Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 TNPW060310R5BETA

Description
Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 - TNPW060310R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603
TNPW060310R5BETA
Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 TNPW060310R5BETA
Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603

Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310R5BETA-ND
Chip Resistor - Surface Mount TNPW060310R5BETA-ND
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060310R5BETA TNPW060310R5BETA-ND
Product Name Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details