Vishay Intertechnology, Inc. Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 TNPW060310R5BEEA

Description
Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 - TNPW060310R5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603
TNPW060310R5BEEA
Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 TNPW060310R5BEEA
Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603

Vishay/DaleRES 10.5ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310R5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310R5BEEA-ND
Chip Resistor - Surface Mount TNPW060310R5BEEA-ND
10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060310R5BEEA TNPW060310R5BEEA-ND
Product Name Vishay/DaleRES 10.5 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details