Vishay Intertechnology, Inc. Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060310R0DHTA

Description
Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW060310R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW060310R0DHTA
Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060310R0DHTA
Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060310R0DHTA-ND
Chip Resistor - Surface Mount TNPW060310R0DHTA-ND
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
0603 Size, 10 Ohm, .5% Tol. 50Ppm/c Thin Film Chip Resistors Vishay - 24C7560 - Newark, An Avnet Company
Chicago, IL, United States
0603 Size, 10 Ohm, .5% Tol. 50Ppm/c Thin Film Chip Resistors Vishay
24C7560
0603 Size, 10 Ohm, .5% Tol. 50Ppm/c Thin Film Chip Resistors Vishay 24C7560
0603 SIZE, 10 OHM, .5% TOL. 50PPM/C THIN FILM CHIP RESISTORS

0603 SIZE, 10 OHM, .5% TOL. 50PPM/C THIN FILM CHIP RESISTORS

Supplier's Site
Chip Resistor - Surface Mount - TNPW060310R0DHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060310R0DHTA
Chip Resistor - Surface Mount TNPW060310R0DHTA
RES 10 OHM 0.5% 1/10W 0603

RES 10 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060310R0DHTA TNPW060310R0DHTA-ND 24C7560 TNPW060310R0DHTA
Product Name Res Thin Film 0603 10 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount 0603 Size, 10 Ohm, .5% Tol. 50Ppm/c Thin Film Chip Resistors Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details