10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 10 OHM 0.1% 1/10W 0603
RES 10 OHM 0.1% 1/10W 0603
RES 10.0ohm 1/10W 0.1% 0603
RES 10 OHM 0.1% 1/10W 0603
RES, THIN FILM, 10R, 0.1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-TNPW060310R0BETATR-ND | TNPW060310R0BETA | TNPW060310R0BETA | 95C2381 |
| Product Name | Chip Resistor - Surface Mount | RES 10.0 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Res, Thin Film, 10R, 0.1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |